Capital Lighting, Inc. Q150C-06 Exterior -Spot Lights 721977

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 4.75 Extension: 6 Bulb Type: Quartz Halogen Qty: 1 Wattage: 150 Finish: White Product Name: Quartz Halogen Security Light
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 4.75 Extension: 6 Bulb Type: Quartz Halogen Qty: 1 Wattage: 150 Finish: White Product Name: Quartz Halogen Security Light

Suppliers

Company
Product
Description
Supplier Links
Q150C-06 Exterior -Spot Lights - 721977 - Capital Lighting, Inc.
Columbus, OH, USA
Q150C-06 Exterior -Spot Lights
721977
Q150C-06 Exterior -Spot Lights 721977
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 4.75 Extension: 6 Bulb Type: Quartz Halogen Qty: 1 Wattage: 150 Finish: White Product Name: Quartz Halogen Security Light

PRODUCT DETAILS / SPECS
Width/Dia: 5.25
Height: 4.75
Extension: 6
Bulb
Type: Quartz Halogen
Qty: 1
Wattage: 150
Finish: White
Product Name: Quartz Halogen Security Light

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 721977
Product Name Q150C-06 Exterior -Spot Lights
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Cabinet Lighting - 2305089 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details