Capital Lighting, Inc. Q152-06 Exterior -Spot Lights 721976

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 6.00 Length 6.00 Extension: 7 Bulb Type: Quartz Halogen Qty: 2 Wattage: 150 Finish: White Product Name: Two Light Quartz Halogen Security Light UPC: 46335850798 Category: Motion Detectors/Security Shipped Via: UPS Safety Listing: Exterior
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 6.00 Length 6.00 Extension: 7 Bulb Type: Quartz Halogen Qty: 2 Wattage: 150 Finish: White Product Name: Two Light Quartz Halogen Security Light UPC: 46335850798 Category: Motion Detectors/Security Shipped Via: UPS Safety Listing: Exterior

Suppliers

Company
Product
Description
Supplier Links
Q152-06 Exterior -Spot Lights - 721976 - Capital Lighting, Inc.
Columbus, OH, USA
Q152-06 Exterior -Spot Lights
721976
Q152-06 Exterior -Spot Lights 721976
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 6.00 Length 6.00 Extension: 7 Bulb Type: Quartz Halogen Qty: 2 Wattage: 150 Finish: White Product Name: Two Light Quartz Halogen Security Light UPC: 46335850798 Category: Motion Detectors/Security Shipped Via: UPS Safety Listing: Exterior

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 6.00
Length 6.00
Extension: 7
Bulb
Type: Quartz Halogen
Qty: 2
Wattage: 150
Finish: White
Product Name: Two Light Quartz Halogen Security Light
UPC: 46335850798
Category: Motion Detectors/Security
Shipped Via: UPS
Safety Listing: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 721976
Product Name Q152-06 Exterior -Spot Lights
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1947689 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details