Capital Lighting, Inc. 87-566-7H Lamps-Table Lamps 721886

Description
PRODUCT DETAILS / SPECS Height: 25.00 Bulb Qty: 1 Wattage: 60 Finish: Cima Gold Weight: 9.5 Product Name: One Light Torchiere
Description
PRODUCT DETAILS / SPECS Height: 25.00 Bulb Qty: 1 Wattage: 60 Finish: Cima Gold Weight: 9.5 Product Name: One Light Torchiere

Suppliers

Company
Product
Description
Supplier Links
87-566-7H Lamps-Table Lamps - 721886 - Capital Lighting, Inc.
Columbus, OH, USA
87-566-7H Lamps-Table Lamps
721886
87-566-7H Lamps-Table Lamps 721886
PRODUCT DETAILS / SPECS Height: 25.00 Bulb Qty: 1 Wattage: 60 Finish: Cima Gold Weight: 9.5 Product Name: One Light Torchiere

PRODUCT DETAILS / SPECS
Height: 25.00
Bulb
Qty: 1
Wattage: 60
Finish: Cima Gold
Weight: 9.5
Product Name: One Light Torchiere

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 721886
Product Name 87-566-7H Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318166 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details