Capital Lighting, Inc. 87-1242-20 Lamps-Table Lamps 721878

Description
PRODUCT DETAILS / SPECS Height: 28.00 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Bronze Weight: 13 Product Name: One Light Table Lamp
Description
PRODUCT DETAILS / SPECS Height: 28.00 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Bronze Weight: 13 Product Name: One Light Table Lamp

Suppliers

Company
Product
Description
Supplier Links
87-1242-20 Lamps-Table Lamps - 721878 - Capital Lighting, Inc.
Columbus, OH, USA
87-1242-20 Lamps-Table Lamps
721878
87-1242-20 Lamps-Table Lamps 721878
PRODUCT DETAILS / SPECS Height: 28.00 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Bronze Weight: 13 Product Name: One Light Table Lamp

PRODUCT DETAILS / SPECS
Height: 28.00
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Bronze
Weight: 13
Product Name: One Light Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 721878
Product Name 87-1242-20 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 1798133 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 273 mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details