Capital Lighting, Inc. 87-1256-7H Lamps-Table Lamps 721843

Description
PRODUCT DETAILS / SPECS Height: 32.00 Bulb Qty: 1 Wattage: 150 Finish: Cima Gold Weight: 11 Product Name: One Light Table Lamp
Description
PRODUCT DETAILS / SPECS Height: 32.00 Bulb Qty: 1 Wattage: 150 Finish: Cima Gold Weight: 11 Product Name: One Light Table Lamp

Suppliers

Company
Product
Description
Supplier Links
87-1256-7H Lamps-Table Lamps - 721843 - Capital Lighting, Inc.
Columbus, OH, USA
87-1256-7H Lamps-Table Lamps
721843
87-1256-7H Lamps-Table Lamps 721843
PRODUCT DETAILS / SPECS Height: 32.00 Bulb Qty: 1 Wattage: 150 Finish: Cima Gold Weight: 11 Product Name: One Light Table Lamp

PRODUCT DETAILS / SPECS
Height: 32.00
Bulb
Qty: 1
Wattage: 150
Finish: Cima Gold
Weight: 11
Product Name: One Light Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 721843
Product Name 87-1256-7H Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1940414 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details