Capital Lighting, Inc. 87-1335-22 Lamps-Table Lamps 721835

Description
PRODUCT DETAILS / SPECS Height: 29.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Old World Brass Weight: 14 Product Name: One Light Table Lamp
Description
PRODUCT DETAILS / SPECS Height: 29.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Old World Brass Weight: 14 Product Name: One Light Table Lamp

Suppliers

Company
Product
Description
Supplier Links
87-1335-22 Lamps-Table Lamps - 721835 - Capital Lighting, Inc.
Columbus, OH, USA
87-1335-22 Lamps-Table Lamps
721835
87-1335-22 Lamps-Table Lamps 721835
PRODUCT DETAILS / SPECS Height: 29.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Old World Brass Weight: 14 Product Name: One Light Table Lamp

PRODUCT DETAILS / SPECS
Height: 29.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Old World Brass
Weight: 14
Product Name: One Light Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 721835
Product Name 87-1335-22 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286496 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details