Capital Lighting, Inc. 17622 Lamps-Accent Lamps 721718

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 13.00 Length 13.00 Bulb Type: Candelabra Qty: 3 Wattage: 15 Finish: Bronze Product Name: Three Light Novelty Lamp Category: Novelty Lamps And Accessories
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 13.00 Length 13.00 Bulb Type: Candelabra Qty: 3 Wattage: 15 Finish: Bronze Product Name: Three Light Novelty Lamp Category: Novelty Lamps And Accessories

Suppliers

Company
Product
Description
Supplier Links
17622 Lamps-Accent Lamps - 721718 - Capital Lighting, Inc.
Columbus, OH, USA
17622 Lamps-Accent Lamps
721718
17622 Lamps-Accent Lamps 721718
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 13.00 Length 13.00 Bulb Type: Candelabra Qty: 3 Wattage: 15 Finish: Bronze Product Name: Three Light Novelty Lamp Category: Novelty Lamps And Accessories

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 13.00
Length 13.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 15
Finish: Bronze
Product Name: Three Light Novelty Lamp
Category: Novelty Lamps And Accessories

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 721718
Product Name 17622 Lamps-Accent Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235003 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details