Capital Lighting, Inc. 2077NI Mid. Chandeliers-Glass Up 721677

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.50 Height: 25.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Brushed Nickel Weight: 19 Product Name: Nine Light Chandelier UPC: 783927193870 Category: Chandeliers Shipped Via: UPS Safety Rating: cUL Chain: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.50 Height: 25.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Brushed Nickel Weight: 19 Product Name: Nine Light Chandelier UPC: 783927193870 Category: Chandeliers Shipped Via: UPS Safety Rating: cUL Chain: 72``

Suppliers

Company
Product
Description
Supplier Links
2077NI Mid. Chandeliers-Glass Up - 721677 - Capital Lighting, Inc.
Columbus, OH, USA
2077NI Mid. Chandeliers-Glass Up
721677
2077NI Mid. Chandeliers-Glass Up 721677
PRODUCT DETAILS / SPECS Width/Dia: 33.50 Height: 25.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Brushed Nickel Weight: 19 Product Name: Nine Light Chandelier UPC: 783927193870 Category: Chandeliers Shipped Via: UPS Safety Rating: cUL Chain: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 33.50
Height: 25.00
Bulb
Type: Medium
Qty: 9
Wattage: 100
Finish: Brushed Nickel
Weight: 19
Product Name: Nine Light Chandelier
UPC: 783927193870
Category: Chandeliers
Shipped Via: UPS
Safety Rating: cUL
Chain: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 721677
Product Name 2077NI Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2863962 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 85mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details