PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 7.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Brushed Nickel
Weight: 4
Product Name: One Light Mini Pendant
UPC: 783927198059
Category: Mini Pendants
Glass: Frosted alabaster swirl
Shipped Via: UPS
Safety Rating: cUL
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 721671 |
| Product Name | 3476NI Mini Pendants-Rod |
| Application | Residential |