Capital Lighting, Inc. 3476OZ Mini Pendants-Rod 721670

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 7.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Olde Bronze Weight: 4 Product Name: One Light Mini Pendant UPC: 783927198097 Category: Mini Pendants Glass: Umber etched Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 7.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Olde Bronze Weight: 4 Product Name: One Light Mini Pendant UPC: 783927198097 Category: Mini Pendants Glass: Umber etched Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
3476OZ Mini Pendants-Rod - 721670 - Capital Lighting, Inc.
Columbus, OH, USA
3476OZ Mini Pendants-Rod
721670
3476OZ Mini Pendants-Rod 721670
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 7.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Olde Bronze Weight: 4 Product Name: One Light Mini Pendant UPC: 783927198097 Category: Mini Pendants Glass: Umber etched Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 7.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Olde Bronze
Weight: 4
Product Name: One Light Mini Pendant
UPC: 783927198097
Category: Mini Pendants
Glass: Umber etched
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 721670
Product Name 3476OZ Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Lighting Mounts - 1891753 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
View Details