Capital Lighting, Inc. 5991NI Sconces-Single Glass 721649

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 12.00 Length 12.00 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 2.2 Product Name: One Light Wall Fixture UPC: 783927198417 Category: Wall Fixtures Glass: Alabaster swirl Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 12.00 Length 12.00 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 2.2 Product Name: One Light Wall Fixture UPC: 783927198417 Category: Wall Fixtures Glass: Alabaster swirl Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
5991NI Sconces-Single Glass - 721649 - Capital Lighting, Inc.
Columbus, OH, USA
5991NI Sconces-Single Glass
721649
5991NI Sconces-Single Glass 721649
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 12.00 Length 12.00 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 2.2 Product Name: One Light Wall Fixture UPC: 783927198417 Category: Wall Fixtures Glass: Alabaster swirl Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 12.00
Length 12.00
Extension: 9
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Brushed Nickel
Weight: 2.2
Product Name: One Light Wall Fixture
UPC: 783927198417
Category: Wall Fixtures
Glass: Alabaster swirl
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 721649
Product Name 5991NI Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 180416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details