Capital Lighting, Inc. 5991OZ Sconces-Single Glass 721647

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 12.00 Length 12.00 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Olde Bronze Weight: 2.2 Product Name: One Light Wall Fixture UPC: 783927193917 Category: Wall Fixtures Glass: Umber etched Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 12.00 Length 12.00 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Olde Bronze Weight: 2.2 Product Name: One Light Wall Fixture UPC: 783927193917 Category: Wall Fixtures Glass: Umber etched Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
5991OZ Sconces-Single Glass - 721647 - Capital Lighting, Inc.
Columbus, OH, USA
5991OZ Sconces-Single Glass
721647
5991OZ Sconces-Single Glass 721647
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 12.00 Length 12.00 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Olde Bronze Weight: 2.2 Product Name: One Light Wall Fixture UPC: 783927193917 Category: Wall Fixtures Glass: Umber etched Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 12.00
Length 12.00
Extension: 9
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Olde Bronze
Weight: 2.2
Product Name: One Light Wall Fixture
UPC: 783927193917
Category: Wall Fixtures
Glass: Umber etched
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 721647
Product Name 5991OZ Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2700782 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 576mm(L)
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details