Capital Lighting, Inc. 5992CH Bathroom Fixtures-Two Lights 721644

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 9.00 Extension: 9 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Chrome Weight: 5 Product Name: Two Light Wall Mounted Bath Light UPC: 783927193658 Category: Wall Mounted Bath Fixture Glass: Alabaster swirl Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 9.00 Extension: 9 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Chrome Weight: 5 Product Name: Two Light Wall Mounted Bath Light UPC: 783927193658 Category: Wall Mounted Bath Fixture Glass: Alabaster swirl Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
5992CH Bathroom Fixtures-Two Lights - 721644 - Capital Lighting, Inc.
Columbus, OH, USA
5992CH Bathroom Fixtures-Two Lights
721644
5992CH Bathroom Fixtures-Two Lights 721644
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 9.00 Extension: 9 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Chrome Weight: 5 Product Name: Two Light Wall Mounted Bath Light UPC: 783927193658 Category: Wall Mounted Bath Fixture Glass: Alabaster swirl Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 9.00
Extension: 9
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Chrome
Weight: 5
Product Name: Two Light Wall Mounted Bath Light
UPC: 783927193658
Category: Wall Mounted Bath Fixture
Glass: Alabaster swirl
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 721644
Product Name 5992CH Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892343 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details