Capital Lighting, Inc. 3797NI Semi-Flush Mts.-Bowl Style 721627

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 13.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 7 Product Name: Three Light Semi Flush UPC: 783927195447 Category: Semi-Flush Glass: White-etched Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 13.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 7 Product Name: Three Light Semi Flush UPC: 783927195447 Category: Semi-Flush Glass: White-etched Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
3797NI Semi-Flush Mts.-Bowl Style - 721627 - Capital Lighting, Inc.
Columbus, OH, USA
3797NI Semi-Flush Mts.-Bowl Style
721627
3797NI Semi-Flush Mts.-Bowl Style 721627
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 13.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 7 Product Name: Three Light Semi Flush UPC: 783927195447 Category: Semi-Flush Glass: White-etched Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 17.50
Height: 13.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Brushed Nickel
Weight: 7
Product Name: Three Light Semi Flush
UPC: 783927195447
Category: Semi-Flush
Glass: White-etched
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 721627
Product Name 3797NI Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1455911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 355mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details