Capital Lighting, Inc. 5096OZ Sconces-Single Glass 721625

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 10.81 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Olde Bronze Weight: 1.65 Product Name: One Light Wall Fixture UPC: 783927194921 Category: Wall Fixtures Glass: Umber-etched Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 10.81 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Olde Bronze Weight: 1.65 Product Name: One Light Wall Fixture UPC: 783927194921 Category: Wall Fixtures Glass: Umber-etched Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
5096OZ Sconces-Single Glass - 721625 - Capital Lighting, Inc.
Columbus, OH, USA
5096OZ Sconces-Single Glass
721625
5096OZ Sconces-Single Glass 721625
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 10.81 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Olde Bronze Weight: 1.65 Product Name: One Light Wall Fixture UPC: 783927194921 Category: Wall Fixtures Glass: Umber-etched Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 10.81
Extension: 7
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Olde Bronze
Weight: 1.65
Product Name: One Light Wall Fixture
UPC: 783927194921
Category: Wall Fixtures
Glass: Umber-etched
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 721625
Product Name 5096OZ Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105504 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details