Capital Lighting, Inc. 3898OZ Mid. Chandeliers-Glass Up 721623

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 18.50 Length 18.50 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Olde Bronze Weight: 13 Product Name: Six Light Island Light UPC: 783927194860 Category: Island Light Glass: Umber-etched Shipped Via: UPS Safety Rating: cUL Wire: 89``
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 18.50 Length 18.50 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Olde Bronze Weight: 13 Product Name: Six Light Island Light UPC: 783927194860 Category: Island Light Glass: Umber-etched Shipped Via: UPS Safety Rating: cUL Wire: 89``

Suppliers

Company
Product
Description
Supplier Links
3898OZ Mid. Chandeliers-Glass Up - 721623 - Capital Lighting, Inc.
Columbus, OH, USA
3898OZ Mid. Chandeliers-Glass Up
721623
3898OZ Mid. Chandeliers-Glass Up 721623
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 18.50 Length 18.50 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Olde Bronze Weight: 13 Product Name: Six Light Island Light UPC: 783927194860 Category: Island Light Glass: Umber-etched Shipped Via: UPS Safety Rating: cUL Wire: 89``

PRODUCT DETAILS / SPECS
Width/Dia: 16.50
Height: 18.50
Length 18.50
Bulb
Type: Medium
Qty: 6
Wattage: 100
Finish: Olde Bronze
Weight: 13
Product Name: Six Light Island Light
UPC: 783927194860
Category: Island Light
Glass: Umber-etched
Shipped Via: UPS
Safety Rating: cUL
Wire: 89``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 721623
Product Name 3898OZ Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details