Capital Lighting, Inc. 5096NI Sconces-Single Glass 721622

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 10.81 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 1.65 Product Name: One Light Wall Fixture UPC: 783927194853 Category: Wall Fixtures Glass: White-etched Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 10.81 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 1.65 Product Name: One Light Wall Fixture UPC: 783927194853 Category: Wall Fixtures Glass: White-etched Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
5096NI Sconces-Single Glass - 721622 - Capital Lighting, Inc.
Columbus, OH, USA
5096NI Sconces-Single Glass
721622
5096NI Sconces-Single Glass 721622
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 10.81 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 1.65 Product Name: One Light Wall Fixture UPC: 783927194853 Category: Wall Fixtures Glass: White-etched Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 10.81
Extension: 7
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Brushed Nickel
Weight: 1.65
Product Name: One Light Wall Fixture
UPC: 783927194853
Category: Wall Fixtures
Glass: White-etched
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 721622
Product Name 5096NI Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details