Capital Lighting, Inc. 8043OZ Flush Mounts-Other 721620

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 6.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Olde Bronze Weight: 1.8 Product Name: One Light Flush Mount UPC: 783927207638 Category: Flush Mount Incandescent Glass: Umber etched Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 6.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Olde Bronze Weight: 1.8 Product Name: One Light Flush Mount UPC: 783927207638 Category: Flush Mount Incandescent Glass: Umber etched Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
8043OZ Flush Mounts-Other - 721620 - Capital Lighting, Inc.
Columbus, OH, USA
8043OZ Flush Mounts-Other
721620
8043OZ Flush Mounts-Other 721620
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 6.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Olde Bronze Weight: 1.8 Product Name: One Light Flush Mount UPC: 783927207638 Category: Flush Mount Incandescent Glass: Umber etched Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 6.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Olde Bronze
Weight: 1.8
Product Name: One Light Flush Mount
UPC: 783927207638
Category: Flush Mount Incandescent
Glass: Umber etched
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 721620
Product Name 8043OZ Flush Mounts-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2680604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 545mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details