Capital Lighting, Inc. 1897OZ Mid. Chandeliers-Glass Up 721605

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 28.50 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Olde Bronze Weight: 19.6 Product Name: Nine Light Chandelier UPC: 783927194570 Category: Chandeliers Glass: Umber etched Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 53``
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 28.50 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Olde Bronze Weight: 19.6 Product Name: Nine Light Chandelier UPC: 783927194570 Category: Chandeliers Glass: Umber etched Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 53``

Suppliers

Company
Product
Description
Supplier Links
1897OZ Mid. Chandeliers-Glass Up - 721605 - Capital Lighting, Inc.
Columbus, OH, USA
1897OZ Mid. Chandeliers-Glass Up
721605
1897OZ Mid. Chandeliers-Glass Up 721605
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 28.50 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Olde Bronze Weight: 19.6 Product Name: Nine Light Chandelier UPC: 783927194570 Category: Chandeliers Glass: Umber etched Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 53``

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 28.50
Bulb
Type: Medium
Qty: 9
Wattage: 100
Finish: Olde Bronze
Weight: 19.6
Product Name: Nine Light Chandelier
UPC: 783927194570
Category: Chandeliers
Glass: Umber etched
Shipped Via: UPS
Safety Rating: cUL
Chain: 72``
Wire: 53``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 721605
Product Name 1897OZ Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235007 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details