Capital Lighting, Inc. 1894NI Mini Chandeliers-Glass Shade 721601

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 14.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 6.2 Product Name: Three Light Chandelier UPC: 783927194631 Category: Chandeliers Glass: White-etched Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 93``
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 14.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 6.2 Product Name: Three Light Chandelier UPC: 783927194631 Category: Chandeliers Glass: White-etched Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 93``

Suppliers

Company
Product
Description
Supplier Links
1894NI Mini Chandeliers-Glass Shade - 721601 - Capital Lighting, Inc.
Columbus, OH, USA
1894NI Mini Chandeliers-Glass Shade
721601
1894NI Mini Chandeliers-Glass Shade 721601
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 14.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 6.2 Product Name: Three Light Chandelier UPC: 783927194631 Category: Chandeliers Glass: White-etched Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 93``

PRODUCT DETAILS / SPECS
Width/Dia: 18.50
Height: 14.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Brushed Nickel
Weight: 6.2
Product Name: Three Light Chandelier
UPC: 783927194631
Category: Chandeliers
Glass: White-etched
Shipped Via: UPS
Safety Rating: cUL
Chain: 72``
Wire: 93``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 721601
Product Name 1894NI Mini Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2765317 - RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lighting Fixture Dimensions 316mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details