Capital Lighting, Inc. 87-1082-20 Lamps-Table Lamps 721559

Description
PRODUCT DETAILS / SPECS Height: 38.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Metallic Bronze Weight: 14
Description
PRODUCT DETAILS / SPECS Height: 38.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Metallic Bronze Weight: 14

Suppliers

Company
Product
Description
Supplier Links
87-1082-20 Lamps-Table Lamps - 721559 - Capital Lighting, Inc.
Columbus, OH, USA
87-1082-20 Lamps-Table Lamps
721559
87-1082-20 Lamps-Table Lamps 721559
PRODUCT DETAILS / SPECS Height: 38.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Metallic Bronze Weight: 14

PRODUCT DETAILS / SPECS
Height: 38.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Metallic Bronze
Weight: 14

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 721559
Product Name 87-1082-20 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2892257 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details