Capital Lighting, Inc. 84-7957-7W Mini Chandeliers-Candle 721532

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 14.00 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: White-Rubbed Weight: 17 Product Name: Three Light Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 14.00 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: White-Rubbed Weight: 17 Product Name: Three Light Chandelier

Suppliers

Company
Product
Description
Supplier Links
84-7957-7W Mini Chandeliers-Candle - 721532 - Capital Lighting, Inc.
Columbus, OH, USA
84-7957-7W Mini Chandeliers-Candle
721532
84-7957-7W Mini Chandeliers-Candle 721532
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 14.00 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: White-Rubbed Weight: 17 Product Name: Three Light Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 14.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 40
Finish: White-Rubbed
Weight: 17
Product Name: Three Light Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 721532
Product Name 84-7957-7W Mini Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286470 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details