Capital Lighting, Inc. 85-3882-99 Lamps-Swing Arm-Floor 721520

Description
PRODUCT DETAILS / SPECS Height: 79.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Steel Weight: 58 Product Name: Three Light Floor Lamp
Description
PRODUCT DETAILS / SPECS Height: 79.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Steel Weight: 58 Product Name: Three Light Floor Lamp

Suppliers

Company
Product
Description
Supplier Links
85-3882-99 Lamps-Swing Arm-Floor - 721520 - Capital Lighting, Inc.
Columbus, OH, USA
85-3882-99 Lamps-Swing Arm-Floor
721520
85-3882-99 Lamps-Swing Arm-Floor 721520
PRODUCT DETAILS / SPECS Height: 79.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Steel Weight: 58 Product Name: Three Light Floor Lamp

PRODUCT DETAILS / SPECS
Height: 79.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Steel
Weight: 58
Product Name: Three Light Floor Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 721520
Product Name 85-3882-99 Lamps-Swing Arm-Floor
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318146 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details