Capital Lighting, Inc. 5436PN Sconces-Single Glass 721486

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 8.50 Extension: 5.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Nickel Weight: 4 Product Name: One Light Wall Fixture UPC: 783927200738 Category: Wall Fixtures Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 8.50 Extension: 5.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Nickel Weight: 4 Product Name: One Light Wall Fixture UPC: 783927200738 Category: Wall Fixtures Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
5436PN Sconces-Single Glass - 721486 - Capital Lighting, Inc.
Columbus, OH, USA
5436PN Sconces-Single Glass
721486
5436PN Sconces-Single Glass 721486
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 8.50 Extension: 5.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Nickel Weight: 4 Product Name: One Light Wall Fixture UPC: 783927200738 Category: Wall Fixtures Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 8.50
Extension: 5.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Polished Nickel
Weight: 4
Product Name: One Light Wall Fixture
UPC: 783927200738
Category: Wall Fixtures
Glass: Satin-Etched Cased Opal
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 721486
Product Name 5436PN Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 360072 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 656mm(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details