Capital Lighting, Inc. 1873OZ Large Chandeliers-Glass Shade 721435

Description
PRODUCT DETAILS / SPECS Width/Dia: 50.50 Height: 41.50 Bulb Type: Medium Qty: 18 Wattage: 60 Finish: Olde Bronze Weight: 81.7 Product Name: 18 Light Chandelier UPC: 783927200912 Category: Chandeliers Glass: Umber etched Shipped Via: Truck Safety Rating: cUL Chain: 72`` Wire: 108``
Description
PRODUCT DETAILS / SPECS Width/Dia: 50.50 Height: 41.50 Bulb Type: Medium Qty: 18 Wattage: 60 Finish: Olde Bronze Weight: 81.7 Product Name: 18 Light Chandelier UPC: 783927200912 Category: Chandeliers Glass: Umber etched Shipped Via: Truck Safety Rating: cUL Chain: 72`` Wire: 108``

Suppliers

Company
Product
Description
Supplier Links
1873OZ Large Chandeliers-Glass Shade - 721435 - Capital Lighting, Inc.
Columbus, OH, USA
1873OZ Large Chandeliers-Glass Shade
721435
1873OZ Large Chandeliers-Glass Shade 721435
PRODUCT DETAILS / SPECS Width/Dia: 50.50 Height: 41.50 Bulb Type: Medium Qty: 18 Wattage: 60 Finish: Olde Bronze Weight: 81.7 Product Name: 18 Light Chandelier UPC: 783927200912 Category: Chandeliers Glass: Umber etched Shipped Via: Truck Safety Rating: cUL Chain: 72`` Wire: 108``

PRODUCT DETAILS / SPECS
Width/Dia: 50.50
Height: 41.50
Bulb
Type: Medium
Qty: 18
Wattage: 60
Finish: Olde Bronze
Weight: 81.7
Product Name: 18 Light Chandelier
UPC: 783927200912
Category: Chandeliers
Glass: Umber etched
Shipped Via: Truck
Safety Rating: cUL
Chain: 72``
Wire: 108``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 721435
Product Name 1873OZ Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947687 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details