Capital Lighting, Inc. 1873NI Large Chandeliers-Glass Shade 721432

Description
PRODUCT DETAILS / SPECS Width/Dia: 50.50 Height: 41.50 Bulb Type: Medium Qty: 18 Wattage: 60 Finish: Brushed Nickel Weight: 81.7 Product Name: 18 Light Chandelier UPC: 783927200929 Category: Chandeliers Glass: Satin-etched cased opal Shipped Via: Truck Safety Rating: cUL Chain: 72`` Wire: 108``
Description
PRODUCT DETAILS / SPECS Width/Dia: 50.50 Height: 41.50 Bulb Type: Medium Qty: 18 Wattage: 60 Finish: Brushed Nickel Weight: 81.7 Product Name: 18 Light Chandelier UPC: 783927200929 Category: Chandeliers Glass: Satin-etched cased opal Shipped Via: Truck Safety Rating: cUL Chain: 72`` Wire: 108``

Suppliers

Company
Product
Description
Supplier Links
1873NI Large Chandeliers-Glass Shade - 721432 - Capital Lighting, Inc.
Columbus, OH, USA
1873NI Large Chandeliers-Glass Shade
721432
1873NI Large Chandeliers-Glass Shade 721432
PRODUCT DETAILS / SPECS Width/Dia: 50.50 Height: 41.50 Bulb Type: Medium Qty: 18 Wattage: 60 Finish: Brushed Nickel Weight: 81.7 Product Name: 18 Light Chandelier UPC: 783927200929 Category: Chandeliers Glass: Satin-etched cased opal Shipped Via: Truck Safety Rating: cUL Chain: 72`` Wire: 108``

PRODUCT DETAILS / SPECS
Width/Dia: 50.50
Height: 41.50
Bulb
Type: Medium
Qty: 18
Wattage: 60
Finish: Brushed Nickel
Weight: 81.7
Product Name: 18 Light Chandelier
UPC: 783927200929
Category: Chandeliers
Glass: Satin-etched cased opal
Shipped Via: Truck
Safety Rating: cUL
Chain: 72``
Wire: 108``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 721432
Product Name 1873NI Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2892206 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 364mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details