Capital Lighting, Inc. 3475OZ Mini Pendants-Rod 721427

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 7.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Olde Bronze Weight: 3.5 Product Name: One Light Mini Pendant UPC: 783927198530 Category: Mini Pendants Glass: Light Umber-etched Shipped Via: UPS Safety Rating: cUL Wire: 104``
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 7.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Olde Bronze Weight: 3.5 Product Name: One Light Mini Pendant UPC: 783927198530 Category: Mini Pendants Glass: Light Umber-etched Shipped Via: UPS Safety Rating: cUL Wire: 104``

Suppliers

Company
Product
Description
Supplier Links
3475OZ Mini Pendants-Rod - 721427 - Capital Lighting, Inc.
Columbus, OH, USA
3475OZ Mini Pendants-Rod
721427
3475OZ Mini Pendants-Rod 721427
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 7.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Olde Bronze Weight: 3.5 Product Name: One Light Mini Pendant UPC: 783927198530 Category: Mini Pendants Glass: Light Umber-etched Shipped Via: UPS Safety Rating: cUL Wire: 104``

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 7.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Olde Bronze
Weight: 3.5
Product Name: One Light Mini Pendant
UPC: 783927198530
Category: Mini Pendants
Glass: Light Umber-etched
Shipped Via: UPS
Safety Rating: cUL
Wire: 104``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 721427
Product Name 3475OZ Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Emergency Lighting - 2105506 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details