Capital Lighting, Inc. 3275OZ Pendants-Bowl Style 721426

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 22.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Olde Bronze Weight: 15.75 Product Name: Three Light Inverted Pendant UPC: 783927198547 Category: Inverted Pendant Glass: Light Umber-etched Shipped Via: UPS Safety Rating: cUL Wire: 104``
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 22.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Olde Bronze Weight: 15.75 Product Name: Three Light Inverted Pendant UPC: 783927198547 Category: Inverted Pendant Glass: Light Umber-etched Shipped Via: UPS Safety Rating: cUL Wire: 104``

Suppliers

Company
Product
Description
Supplier Links
3275OZ Pendants-Bowl Style - 721426 - Capital Lighting, Inc.
Columbus, OH, USA
3275OZ Pendants-Bowl Style
721426
3275OZ Pendants-Bowl Style 721426
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 22.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Olde Bronze Weight: 15.75 Product Name: Three Light Inverted Pendant UPC: 783927198547 Category: Inverted Pendant Glass: Light Umber-etched Shipped Via: UPS Safety Rating: cUL Wire: 104``

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 22.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Olde Bronze
Weight: 15.75
Product Name: Three Light Inverted Pendant
UPC: 783927198547
Category: Inverted Pendant
Glass: Light Umber-etched
Shipped Via: UPS
Safety Rating: cUL
Wire: 104``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 721426
Product Name 3275OZ Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940413 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details