Capital Lighting, Inc. 1675OZ Large Chandeliers-Glass Shade 721419

Description
PRODUCT DETAILS / SPECS Width/Dia: 42.50 Height: 36.00 Bulb Type: Medium Qty: 15 Wattage: 75 Finish: Olde Bronze Weight: 48 Product Name: 15 Light Chandelier UPC: 783927200196 Category: Chandeliers Glass: Light Umber-etched Shipped Via: Truck Safety Rating: cUL Chain: 72`` Wire: 68``
Description
PRODUCT DETAILS / SPECS Width/Dia: 42.50 Height: 36.00 Bulb Type: Medium Qty: 15 Wattage: 75 Finish: Olde Bronze Weight: 48 Product Name: 15 Light Chandelier UPC: 783927200196 Category: Chandeliers Glass: Light Umber-etched Shipped Via: Truck Safety Rating: cUL Chain: 72`` Wire: 68``

Suppliers

Company
Product
Description
Supplier Links
1675OZ Large Chandeliers-Glass Shade - 721419 - Capital Lighting, Inc.
Columbus, OH, USA
1675OZ Large Chandeliers-Glass Shade
721419
1675OZ Large Chandeliers-Glass Shade 721419
PRODUCT DETAILS / SPECS Width/Dia: 42.50 Height: 36.00 Bulb Type: Medium Qty: 15 Wattage: 75 Finish: Olde Bronze Weight: 48 Product Name: 15 Light Chandelier UPC: 783927200196 Category: Chandeliers Glass: Light Umber-etched Shipped Via: Truck Safety Rating: cUL Chain: 72`` Wire: 68``

PRODUCT DETAILS / SPECS
Width/Dia: 42.50
Height: 36.00
Bulb
Type: Medium
Qty: 15
Wattage: 75
Finish: Olde Bronze
Weight: 48
Product Name: 15 Light Chandelier
UPC: 783927200196
Category: Chandeliers
Glass: Light Umber-etched
Shipped Via: Truck
Safety Rating: cUL
Chain: 72``
Wire: 68``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 721419
Product Name 1675OZ Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1883516 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.83 m(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details