Capital Lighting, Inc. 5076OZ Sconces-Single Glass 721418

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 12.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Olde Bronze Weight: 2.5 Product Name: One Light Wall Fixture UPC: 783927198509 Category: Wall Fixtures Glass: Light Umber-etched Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 12.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Olde Bronze Weight: 2.5 Product Name: One Light Wall Fixture UPC: 783927198509 Category: Wall Fixtures Glass: Light Umber-etched Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
5076OZ Sconces-Single Glass - 721418 - Capital Lighting, Inc.
Columbus, OH, USA
5076OZ Sconces-Single Glass
721418
5076OZ Sconces-Single Glass 721418
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 12.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Olde Bronze Weight: 2.5 Product Name: One Light Wall Fixture UPC: 783927198509 Category: Wall Fixtures Glass: Light Umber-etched Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 12.00
Extension: 8
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Olde Bronze
Weight: 2.5
Product Name: One Light Wall Fixture
UPC: 783927198509
Category: Wall Fixtures
Glass: Light Umber-etched
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 721418
Product Name 5076OZ Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892164 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.855m(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details