Capital Lighting, Inc. 1674NI Mid. Chandeliers-Glass Up 721417

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.50 Height: 26.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Brushed Nickel Weight: 24 Product Name: Nine Light Chandelier UPC: 783927200585 Category: Chandeliers Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: cUL Wire: 104``
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.50 Height: 26.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Brushed Nickel Weight: 24 Product Name: Nine Light Chandelier UPC: 783927200585 Category: Chandeliers Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: cUL Wire: 104``

Suppliers

Company
Product
Description
Supplier Links
1674NI Mid. Chandeliers-Glass Up - 721417 - Capital Lighting, Inc.
Columbus, OH, USA
1674NI Mid. Chandeliers-Glass Up
721417
1674NI Mid. Chandeliers-Glass Up 721417
PRODUCT DETAILS / SPECS Width/Dia: 33.50 Height: 26.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Brushed Nickel Weight: 24 Product Name: Nine Light Chandelier UPC: 783927200585 Category: Chandeliers Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: cUL Wire: 104``

PRODUCT DETAILS / SPECS
Width/Dia: 33.50
Height: 26.00
Bulb
Type: Medium
Qty: 9
Wattage: 100
Finish: Brushed Nickel
Weight: 24
Product Name: Nine Light Chandelier
UPC: 783927200585
Category: Chandeliers
Glass: Satin Etched Cased Opal
Shipped Via: UPS
Safety Rating: cUL
Wire: 104``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 721417
Product Name 1674NI Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.045m(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details