PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 12.00
Extension: 8
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Brushed Nickel
Weight: 2.5
Product Name: One Light Wall Fixture
UPC: 783927198493
Category: Wall Fixtures
Glass: Satin Etched Cased Opal
Shipped Via: UPS
Safety Rating: cUL
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 721415 |
| Product Name | 5076NI Sconces-Single Glass |
| Application | Residential |