Capital Lighting, Inc. 1674OZ Mid. Chandeliers-Glass Up 721414

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.50 Height: 26.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Olde Bronze Weight: 25 Product Name: Nine Light Chandelier UPC: 783927200189 Category: Chandeliers Glass: Light Umber-etched Shipped Via: UPS Safety Rating: cUL Wire: 104``
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.50 Height: 26.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Olde Bronze Weight: 25 Product Name: Nine Light Chandelier UPC: 783927200189 Category: Chandeliers Glass: Light Umber-etched Shipped Via: UPS Safety Rating: cUL Wire: 104``

Suppliers

Company
Product
Description
Supplier Links
1674OZ Mid. Chandeliers-Glass Up - 721414 - Capital Lighting, Inc.
Columbus, OH, USA
1674OZ Mid. Chandeliers-Glass Up
721414
1674OZ Mid. Chandeliers-Glass Up 721414
PRODUCT DETAILS / SPECS Width/Dia: 33.50 Height: 26.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Olde Bronze Weight: 25 Product Name: Nine Light Chandelier UPC: 783927200189 Category: Chandeliers Glass: Light Umber-etched Shipped Via: UPS Safety Rating: cUL Wire: 104``

PRODUCT DETAILS / SPECS
Width/Dia: 33.50
Height: 26.00
Bulb
Type: Medium
Qty: 9
Wattage: 100
Finish: Olde Bronze
Weight: 25
Product Name: Nine Light Chandelier
UPC: 783927200189
Category: Chandeliers
Glass: Light Umber-etched
Shipped Via: UPS
Safety Rating: cUL
Wire: 104``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 721414
Product Name 1674OZ Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2754712 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lighting Fixture Dimensions 280mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details