Capital Lighting, Inc. 5077NI Bathroom Fixtures-Two Lights 721409

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 7.50 Extension: 6.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Nickel Weight: 4 Product Name: Two Light Wall Mounted Bath Light UPC: 783927198479 Category: Wall Mounted Bath Fixture Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 7.50 Extension: 6.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Nickel Weight: 4 Product Name: Two Light Wall Mounted Bath Light UPC: 783927198479 Category: Wall Mounted Bath Fixture Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
5077NI Bathroom Fixtures-Two Lights - 721409 - Capital Lighting, Inc.
Columbus, OH, USA
5077NI Bathroom Fixtures-Two Lights
721409
5077NI Bathroom Fixtures-Two Lights 721409
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 7.50 Extension: 6.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Nickel Weight: 4 Product Name: Two Light Wall Mounted Bath Light UPC: 783927198479 Category: Wall Mounted Bath Fixture Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 14.50
Height: 7.50
Extension: 6.5
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Brushed Nickel
Weight: 4
Product Name: Two Light Wall Mounted Bath Light
UPC: 783927198479
Category: Wall Mounted Bath Fixture
Glass: Satin Etched Cased Opal
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 721409
Product Name 5077NI Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700782 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 576mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details