Capital Lighting, Inc. 5077OZ Bathroom Fixtures-Two Lights 721407

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 7.50 Extension: 6.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Olde Bronze Weight: 4 Product Name: Two Light Wall Mounted Bath Light UPC: 783927198486 Category: Wall Mounted Bath Fixture Glass: Light Umber-etched Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 7.50 Extension: 6.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Olde Bronze Weight: 4 Product Name: Two Light Wall Mounted Bath Light UPC: 783927198486 Category: Wall Mounted Bath Fixture Glass: Light Umber-etched Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
5077OZ Bathroom Fixtures-Two Lights - 721407 - Capital Lighting, Inc.
Columbus, OH, USA
5077OZ Bathroom Fixtures-Two Lights
721407
5077OZ Bathroom Fixtures-Two Lights 721407
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 7.50 Extension: 6.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Olde Bronze Weight: 4 Product Name: Two Light Wall Mounted Bath Light UPC: 783927198486 Category: Wall Mounted Bath Fixture Glass: Light Umber-etched Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 14.50
Height: 7.50
Extension: 6.5
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Olde Bronze
Weight: 4
Product Name: Two Light Wall Mounted Bath Light
UPC: 783927198486
Category: Wall Mounted Bath Fixture
Glass: Light Umber-etched
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 721407
Product Name 5077OZ Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859938 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details