Capital Lighting, Inc. 5078OZ Bathroom Fixtures-Three Lights 721406

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 7.50 Extension: 6.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Olde Bronze Weight: 5.6 Product Name: Three Light Wall Mounted Bath Light UPC: 783927198639 Category: Wall Mounted Bath Fixture Glass: Light Umber-etched Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 7.50 Extension: 6.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Olde Bronze Weight: 5.6 Product Name: Three Light Wall Mounted Bath Light UPC: 783927198639 Category: Wall Mounted Bath Fixture Glass: Light Umber-etched Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
5078OZ Bathroom Fixtures-Three Lights - 721406 - Capital Lighting, Inc.
Columbus, OH, USA
5078OZ Bathroom Fixtures-Three Lights
721406
5078OZ Bathroom Fixtures-Three Lights 721406
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 7.50 Extension: 6.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Olde Bronze Weight: 5.6 Product Name: Three Light Wall Mounted Bath Light UPC: 783927198639 Category: Wall Mounted Bath Fixture Glass: Light Umber-etched Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 7.50
Extension: 6.5
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Olde Bronze
Weight: 5.6
Product Name: Three Light Wall Mounted Bath Light
UPC: 783927198639
Category: Wall Mounted Bath Fixture
Glass: Light Umber-etched
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 721406
Product Name 5078OZ Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details