Capital Lighting, Inc. 5078NI Bathroom Fixtures-Three Lights 721404

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 7.50 Extension: 6.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 5.6 Product Name: Three Light Wall Mounted Bath Light UPC: 783927198646 Category: Wall Mounted Bath Fixture Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 7.50 Extension: 6.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 5.6 Product Name: Three Light Wall Mounted Bath Light UPC: 783927198646 Category: Wall Mounted Bath Fixture Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
5078NI Bathroom Fixtures-Three Lights - 721404 - Capital Lighting, Inc.
Columbus, OH, USA
5078NI Bathroom Fixtures-Three Lights
721404
5078NI Bathroom Fixtures-Three Lights 721404
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 7.50 Extension: 6.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 5.6 Product Name: Three Light Wall Mounted Bath Light UPC: 783927198646 Category: Wall Mounted Bath Fixture Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 7.50
Extension: 6.5
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Brushed Nickel
Weight: 5.6
Product Name: Three Light Wall Mounted Bath Light
UPC: 783927198646
Category: Wall Mounted Bath Fixture
Glass: Satin Etched Cased Opal
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 721404
Product Name 5078NI Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Cabinet Lighting - 2305089 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details