Capital Lighting, Inc. 1829TZ Large Chandeliers-Glass Shade 721389

Description
PRODUCT DETAILS / SPECS Width/Dia: 42.00 Height: 47.63 Bulb Type: Medium Qty: 15 Wattage: 75 Finish: Tannery Bronze Weight: 49.4 Product Name: 15 Light Chandelier UPC: 783927199247 Category: Chandeliers Shipped Via: Truck Safety Rating: cUL Chain: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 42.00 Height: 47.63 Bulb Type: Medium Qty: 15 Wattage: 75 Finish: Tannery Bronze Weight: 49.4 Product Name: 15 Light Chandelier UPC: 783927199247 Category: Chandeliers Shipped Via: Truck Safety Rating: cUL Chain: 72``

Suppliers

Company
Product
Description
Supplier Links
1829TZ Large Chandeliers-Glass Shade - 721389 - Capital Lighting, Inc.
Columbus, OH, USA
1829TZ Large Chandeliers-Glass Shade
721389
1829TZ Large Chandeliers-Glass Shade 721389
PRODUCT DETAILS / SPECS Width/Dia: 42.00 Height: 47.63 Bulb Type: Medium Qty: 15 Wattage: 75 Finish: Tannery Bronze Weight: 49.4 Product Name: 15 Light Chandelier UPC: 783927199247 Category: Chandeliers Shipped Via: Truck Safety Rating: cUL Chain: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 42.00
Height: 47.63
Bulb
Type: Medium
Qty: 15
Wattage: 75
Finish: Tannery Bronze
Weight: 49.4
Product Name: 15 Light Chandelier
UPC: 783927199247
Category: Chandeliers
Shipped Via: Truck
Safety Rating: cUL
Chain: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 721389
Product Name 1829TZ Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2856547 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details