Capital Lighting, Inc. 3729TZ Semi-Flush Mts.-Bowl Style 721386

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 15.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Tannery Bronze Weight: 8.5 Product Name: One Light Flush Mount UPC: 783927198134 Category: Semi-Flush Glass: Umber etched Shipped Via: UPS Safety Rating: cUL Canopy: 5.125``
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 15.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Tannery Bronze Weight: 8.5 Product Name: One Light Flush Mount UPC: 783927198134 Category: Semi-Flush Glass: Umber etched Shipped Via: UPS Safety Rating: cUL Canopy: 5.125``

Suppliers

Company
Product
Description
Supplier Links
3729TZ Semi-Flush Mts.-Bowl Style - 721386 - Capital Lighting, Inc.
Columbus, OH, USA
3729TZ Semi-Flush Mts.-Bowl Style
721386
3729TZ Semi-Flush Mts.-Bowl Style 721386
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 15.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Tannery Bronze Weight: 8.5 Product Name: One Light Flush Mount UPC: 783927198134 Category: Semi-Flush Glass: Umber etched Shipped Via: UPS Safety Rating: cUL Canopy: 5.125``

PRODUCT DETAILS / SPECS
Width/Dia: 16.50
Height: 15.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Tannery Bronze
Weight: 8.5
Product Name: One Light Flush Mount
UPC: 783927198134
Category: Semi-Flush
Glass: Umber etched
Shipped Via: UPS
Safety Rating: cUL
Canopy: 5.125``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 721386
Product Name 3729TZ Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details