Capital Lighting, Inc. 3384NI Pendants-Bowl Style 721378

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 25.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 11.25 Product Name: Three Light Inverted Pendant UPC: 783927198998 Category: Inverted Pendant Glass: Etched White Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 50``
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 25.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 11.25 Product Name: Three Light Inverted Pendant UPC: 783927198998 Category: Inverted Pendant Glass: Etched White Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 50``

Suppliers

Company
Product
Description
Supplier Links
3384NI Pendants-Bowl Style - 721378 - Capital Lighting, Inc.
Columbus, OH, USA
3384NI Pendants-Bowl Style
721378
3384NI Pendants-Bowl Style 721378
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 25.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 11.25 Product Name: Three Light Inverted Pendant UPC: 783927198998 Category: Inverted Pendant Glass: Etched White Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 50``

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 25.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Brushed Nickel
Weight: 11.25
Product Name: Three Light Inverted Pendant
UPC: 783927198998
Category: Inverted Pendant
Glass: Etched White
Shipped Via: UPS
Safety Rating: cUL
Chain: 72``
Wire: 50``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 721378
Product Name 3384NI Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892169 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details