Capital Lighting, Inc. 1782NI Mid. Chandeliers-Glass Down 721376

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 18.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Brushed Nickel Weight: 12 Product Name: Five Light Chandelier UPC: 783927198929 Category: Chandeliers Glass: Etched white Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 52``
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 18.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Brushed Nickel Weight: 12 Product Name: Five Light Chandelier UPC: 783927198929 Category: Chandeliers Glass: Etched white Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 52``

Suppliers

Company
Product
Description
Supplier Links
1782NI Mid. Chandeliers-Glass Down - 721376 - Capital Lighting, Inc.
Columbus, OH, USA
1782NI Mid. Chandeliers-Glass Down
721376
1782NI Mid. Chandeliers-Glass Down 721376
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 18.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Brushed Nickel Weight: 12 Product Name: Five Light Chandelier UPC: 783927198929 Category: Chandeliers Glass: Etched white Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 52``

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 18.50
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Brushed Nickel
Weight: 12
Product Name: Five Light Chandelier
UPC: 783927198929
Category: Chandeliers
Glass: Etched white
Shipped Via: UPS
Safety Rating: cUL
Chain: 72``
Wire: 52``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 721376
Product Name 1782NI Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286477 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details