Capital Lighting, Inc. 1781CST Mid. Chandeliers-Glass Down 721375

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 17.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Canyon Slate Product Name: Three Light Chandelier UPC: 783927198974 Category: Chandeliers Glass: Dusty Citrine Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 57``
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 17.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Canyon Slate Product Name: Three Light Chandelier UPC: 783927198974 Category: Chandeliers Glass: Dusty Citrine Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 57``

Suppliers

Company
Product
Description
Supplier Links
1781CST Mid. Chandeliers-Glass Down - 721375 - Capital Lighting, Inc.
Columbus, OH, USA
1781CST Mid. Chandeliers-Glass Down
721375
1781CST Mid. Chandeliers-Glass Down 721375
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 17.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Canyon Slate Product Name: Three Light Chandelier UPC: 783927198974 Category: Chandeliers Glass: Dusty Citrine Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 57``

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 17.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Canyon Slate
Product Name: Three Light Chandelier
UPC: 783927198974
Category: Chandeliers
Glass: Dusty Citrine
Shipped Via: UPS
Safety Rating: cUL
Chain: 72``
Wire: 57``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 721375
Product Name 1781CST Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 360072 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 656mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details