Capital Lighting, Inc. 1781NI Mid. Chandeliers-Glass Down 721372

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 17.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Product Name: Three Light Chandelier UPC: 783927198967 Category: Chandeliers Glass: Etched white Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 57``
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 17.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Product Name: Three Light Chandelier UPC: 783927198967 Category: Chandeliers Glass: Etched white Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 57``

Suppliers

Company
Product
Description
Supplier Links
1781NI Mid. Chandeliers-Glass Down - 721372 - Capital Lighting, Inc.
Columbus, OH, USA
1781NI Mid. Chandeliers-Glass Down
721372
1781NI Mid. Chandeliers-Glass Down 721372
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 17.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Product Name: Three Light Chandelier UPC: 783927198967 Category: Chandeliers Glass: Etched white Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 57``

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 17.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Brushed Nickel
Product Name: Three Light Chandelier
UPC: 783927198967
Category: Chandeliers
Glass: Etched white
Shipped Via: UPS
Safety Rating: cUL
Chain: 72``
Wire: 57``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 721372
Product Name 1781NI Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2215294 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 590mm(L)
View Details