Capital Lighting, Inc. 1784NI Mid. Chandeliers-Glass Up 721371

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 30.50 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Brushed Nickel Weight: 22.65 Product Name: Nine Light Chandelier UPC: 783927198943 Category: Chandeliers Glass: Etched white Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 48``
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 30.50 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Brushed Nickel Weight: 22.65 Product Name: Nine Light Chandelier UPC: 783927198943 Category: Chandeliers Glass: Etched white Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 48``

Suppliers

Company
Product
Description
Supplier Links
1784NI Mid. Chandeliers-Glass Up - 721371 - Capital Lighting, Inc.
Columbus, OH, USA
1784NI Mid. Chandeliers-Glass Up
721371
1784NI Mid. Chandeliers-Glass Up 721371
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 30.50 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Brushed Nickel Weight: 22.65 Product Name: Nine Light Chandelier UPC: 783927198943 Category: Chandeliers Glass: Etched white Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 48``

PRODUCT DETAILS / SPECS
Width/Dia: 33.00
Height: 30.50
Bulb
Type: Medium
Qty: 9
Wattage: 100
Finish: Brushed Nickel
Weight: 22.65
Product Name: Nine Light Chandelier
UPC: 783927198943
Category: Chandeliers
Glass: Etched white
Shipped Via: UPS
Safety Rating: cUL
Chain: 72``
Wire: 48``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 721371
Product Name 1784NI Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2215292 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details