Capital Lighting, Inc. 5391NI Bathroom Fixtures-Four Lights 721367

Description
PRODUCT DETAILS / SPECS Width/Dia: 35.25 Height: 7.50 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brushed Nickel Weight: 8.3 Product Name: Four Light Wall Mounted Bath Light UPC: 783927199117 Category: Wall Mounted Bath Fixture Glass: Etched white Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 35.25 Height: 7.50 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brushed Nickel Weight: 8.3 Product Name: Four Light Wall Mounted Bath Light UPC: 783927199117 Category: Wall Mounted Bath Fixture Glass: Etched white Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
5391NI Bathroom Fixtures-Four Lights - 721367 - Capital Lighting, Inc.
Columbus, OH, USA
5391NI Bathroom Fixtures-Four Lights
721367
5391NI Bathroom Fixtures-Four Lights 721367
PRODUCT DETAILS / SPECS Width/Dia: 35.25 Height: 7.50 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brushed Nickel Weight: 8.3 Product Name: Four Light Wall Mounted Bath Light UPC: 783927199117 Category: Wall Mounted Bath Fixture Glass: Etched white Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 35.25
Height: 7.50
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Brushed Nickel
Weight: 8.3
Product Name: Four Light Wall Mounted Bath Light
UPC: 783927199117
Category: Wall Mounted Bath Fixture
Glass: Etched white
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 721367
Product Name 5391NI Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892175 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 600mm(L)
View Details