Capital Lighting, Inc. 5389NI Bathroom Fixtures-Two Lights 721366

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.75 Height: 8.50 Extension: 8.3 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Nickel Weight: 5.4 Product Name: Two Light Wall Mounted Bath Light UPC: 783927199070 Category: Wall Mounted Bath Fixture Glass: Etched white Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.75 Height: 8.50 Extension: 8.3 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Nickel Weight: 5.4 Product Name: Two Light Wall Mounted Bath Light UPC: 783927199070 Category: Wall Mounted Bath Fixture Glass: Etched white Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
5389NI Bathroom Fixtures-Two Lights - 721366 - Capital Lighting, Inc.
Columbus, OH, USA
5389NI Bathroom Fixtures-Two Lights
721366
5389NI Bathroom Fixtures-Two Lights 721366
PRODUCT DETAILS / SPECS Width/Dia: 17.75 Height: 8.50 Extension: 8.3 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Nickel Weight: 5.4 Product Name: Two Light Wall Mounted Bath Light UPC: 783927199070 Category: Wall Mounted Bath Fixture Glass: Etched white Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 17.75
Height: 8.50
Extension: 8.3
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Brushed Nickel
Weight: 5.4
Product Name: Two Light Wall Mounted Bath Light
UPC: 783927199070
Category: Wall Mounted Bath Fixture
Glass: Etched white
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 721366
Product Name 5389NI Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859936 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details