Capital Lighting, Inc. 5389CST Bathroom Fixtures-Two Lights 721363

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.75 Height: 8.50 Extension: 8.3 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Canyon Slate Weight: 5.4 Product Name: Two Light Wall Mounted Bath Light UPC: 783927199063 Category: Wall Mounted Bath Fixture Glass: Dusty Citrine Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.75 Height: 8.50 Extension: 8.3 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Canyon Slate Weight: 5.4 Product Name: Two Light Wall Mounted Bath Light UPC: 783927199063 Category: Wall Mounted Bath Fixture Glass: Dusty Citrine Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
5389CST Bathroom Fixtures-Two Lights - 721363 - Capital Lighting, Inc.
Columbus, OH, USA
5389CST Bathroom Fixtures-Two Lights
721363
5389CST Bathroom Fixtures-Two Lights 721363
PRODUCT DETAILS / SPECS Width/Dia: 17.75 Height: 8.50 Extension: 8.3 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Canyon Slate Weight: 5.4 Product Name: Two Light Wall Mounted Bath Light UPC: 783927199063 Category: Wall Mounted Bath Fixture Glass: Dusty Citrine Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 17.75
Height: 8.50
Extension: 8.3
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Canyon Slate
Weight: 5.4
Product Name: Two Light Wall Mounted Bath Light
UPC: 783927199063
Category: Wall Mounted Bath Fixture
Glass: Dusty Citrine
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 721363
Product Name 5389CST Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details