Capital Lighting, Inc. 1828TZ Mid. Chandeliers-Glass Up 721351

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.40 Height: 30.40 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Tannery Bronze Weight: 30 Product Name: Nine Light Chandelier UPC: 783927194976 Category: Chandeliers Shipped Via: UPS Safety Rating: cUL Chain: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.40 Height: 30.40 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Tannery Bronze Weight: 30 Product Name: Nine Light Chandelier UPC: 783927194976 Category: Chandeliers Shipped Via: UPS Safety Rating: cUL Chain: 72``

Suppliers

Company
Product
Description
Supplier Links
1828TZ Mid. Chandeliers-Glass Up - 721351 - Capital Lighting, Inc.
Columbus, OH, USA
1828TZ Mid. Chandeliers-Glass Up
721351
1828TZ Mid. Chandeliers-Glass Up 721351
PRODUCT DETAILS / SPECS Width/Dia: 30.40 Height: 30.40 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Tannery Bronze Weight: 30 Product Name: Nine Light Chandelier UPC: 783927194976 Category: Chandeliers Shipped Via: UPS Safety Rating: cUL Chain: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 30.40
Height: 30.40
Bulb
Type: Medium
Qty: 9
Wattage: 100
Finish: Tannery Bronze
Weight: 30
Product Name: Nine Light Chandelier
UPC: 783927194976
Category: Chandeliers
Shipped Via: UPS
Safety Rating: cUL
Chain: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 721351
Product Name 1828TZ Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1950235 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.8 m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details