Capital Lighting, Inc. 5388CST Sconces-Single Glass 721345

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 8.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Canyon Slate Weight: 2.1 Product Name: One Light Wall Fixture UPC: 783927199049 Category: Wall Fixtures Glass: Dusty Citrine Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 8.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Canyon Slate Weight: 2.1 Product Name: One Light Wall Fixture UPC: 783927199049 Category: Wall Fixtures Glass: Dusty Citrine Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
5388CST Sconces-Single Glass - 721345 - Capital Lighting, Inc.
Columbus, OH, USA
5388CST Sconces-Single Glass
721345
5388CST Sconces-Single Glass 721345
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 8.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Canyon Slate Weight: 2.1 Product Name: One Light Wall Fixture UPC: 783927199049 Category: Wall Fixtures Glass: Dusty Citrine Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 8.00
Extension: 8
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Canyon Slate
Weight: 2.1
Product Name: One Light Wall Fixture
UPC: 783927199049
Category: Wall Fixtures
Glass: Dusty Citrine
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 721345
Product Name 5388CST Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.168m(L)
View Details