Capital Lighting, Inc. 3882CST Island/Pool Table-2 Light Bar 721343

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 21.50 Length 21.50 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Canyon Slate Weight: 14.5 Product Name: Two Light Island Light UPC: 783927200776 Category: Island Light Glass: Dusty Citrine Shipped Via: UPS Safety Rating: cUL Wire: 51``
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 21.50 Length 21.50 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Canyon Slate Weight: 14.5 Product Name: Two Light Island Light UPC: 783927200776 Category: Island Light Glass: Dusty Citrine Shipped Via: UPS Safety Rating: cUL Wire: 51``

Suppliers

Company
Product
Description
Supplier Links
3882CST Island/Pool Table-2 Light Bar - 721343 - Capital Lighting, Inc.
Columbus, OH, USA
3882CST Island/Pool Table-2 Light Bar
721343
3882CST Island/Pool Table-2 Light Bar 721343
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 21.50 Length 21.50 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Canyon Slate Weight: 14.5 Product Name: Two Light Island Light UPC: 783927200776 Category: Island Light Glass: Dusty Citrine Shipped Via: UPS Safety Rating: cUL Wire: 51``

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 21.50
Length 21.50
Bulb
Type: Medium
Qty: 2
Wattage: 75
Finish: Canyon Slate
Weight: 14.5
Product Name: Two Light Island Light
UPC: 783927200776
Category: Island Light
Glass: Dusty Citrine
Shipped Via: UPS
Safety Rating: cUL
Wire: 51``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 721343
Product Name 3882CST Island/Pool Table-2 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1883514 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.22 m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details